EN
  • EN
  • DE

LM3259TLX/NOPB

Part No LM3259TLX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827767-LM3259TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3259TLX/NOPB CAD Model

Description

Overview of Texas Instruments LM3259TLX/NOPB

The Texas Instruments LM3259TLX/NOPB is a highly efficient, space-conscious power management integrated circuit designed for a wide range of applications. This step-down DC-DC converter is part of TI's extensive portfolio of power management solutions, tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • High Efficiency: The LM3259TLX/NOPB boasts an excellent power conversion efficiency rate, which is critical for battery-powered applications where energy conservation is paramount.
  • Adjustable Output Voltage: This device offers flexibility with an adjustable output voltage feature, allowing customization for specific circuit requirements.
  • Small Footprint: The compact design of the LM3259TLX/NOPB makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Low Quiescent Current: It has a low quiescent current that contributes to a longer battery life in portable devices by minimizing the power drain when in standby mode.
  • Thermal Protection: The built-in thermal shutdown function ensures the device operates within safe temperature ranges, protecting both the converter and the overall system from potential thermal damage.
  • Wide Input Voltage Range: This versatile converter can handle a broad range of input voltages, making it suitable for various power supply scenarios.

Applications

The LM3259TLX/NOPB is engineered to be a versatile component that can be used in a multitude of electronic devices. It is particularly well-suited for portable and battery-powered applications such as smartphones, tablets, and other personal electronics, where efficiency and space savings are crucial. Additionally, it can be employed in wireless peripherals, IoT devices, and other low-power gadgets that require reliable and efficient power management.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3259TLX/NOPB is no exception. This product is designed to meet the stringent standards that TI sets for its components, ensuring that it performs consistently over a wide range of conditions and throughout its intended lifespan.

Environmental Considerations

The "NOPB" designation in the product name indicates that this device is provided in an eco-friendly package that is free of lead (Pb), supporting efforts to reduce the environmental impact of electronic components.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $29.3578
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $6.4772
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $79.8232
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess