EN
  • EN
  • DE

LM2707MF/NOPB

Part No LM2707MF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 7V
Output Voltage 18V
Channel Output Current 30mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 124538-LM2707MF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2707MF/NOPB CAD Model

Description

The LM2707MF/NOPB is a high-quality, versatile product engineered by Texas Instruments.

  • Type: Step-up DC/DC converter
  • Operating Frequency: 1.2MHz
  • Output Current: Up to 500mA
  • Voltage Range: 2.7V to 5.5V
  • Efficiency: Up to 88%
  • Soft-Start: Internal soft-start function
  • Safety: Under-voltage lockout (UVLO) and thermal shutdown
  • Package: Compact 10-pin MSOP package
  • Compliance: RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0579 $52.8950
120+ $0.8681 $104.1720
180+ $0.8409 $151.3620
250+ $0.8138 $203.4500
320+ $0.7867 $251.7440
430+ $0.7053 $303.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess