EN
  • EN
  • DE

LM2675M-5.0

Part No LM2675M-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage | IC REG BUCK 5V 1A 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2675
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 718999-LM2675M-5.0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2675M-5.0 CAD Model

Description

The LM2675M-5.0 from Texas Instruments is a highly efficient, SIMPLE SWITCHER® 5V step-down voltage regulator in a convenient SOIC-8 package. This advanced power solution is designed to meet the needs of a wide array of applications requiring a stable and reliable 5V power supply. With its integrated features and ease of use, the LM2675M-5.0 is an excellent choice for designers looking to optimize power consumption and performance.

Key Features

  • Output Voltage: Fixed 5V output with a high level of accuracy and stability.
  • Output Current: Capable of delivering up to 1A of continuous output current to the load.
  • Efficiency: High-efficiency design, with an efficiency rating of up to 92%, minimizing heat generation and power loss.
  • Operating Frequency: 260kHz fixed-frequency internal oscillator that reduces the size of external components.
  • Thermal Shutdown: Built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Current Limit: Inherent current limit protection to safeguard the regulator and the load from excessive current draw.

Applications

The LM2675M-5.0 is versatile and can be used in a variety of applications including, but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Portable Devices
  • Computer Peripherals

Design Advantages

Texas Instruments' LM2675M-5.0 is designed for simplicity and ease of use, with a minimal external component count, which can lead to a reduction in overall design complexity and cost. The regulator's ability to provide a stable 5V output with high efficiency makes it an ideal choice for battery-operated devices, where extending battery life is crucial. Additionally, the SOIC-8 package allows for a compact footprint on PCBs, making it suitable for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the LM2675M-5.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device's robustness is further enhanced by its thermal and current limit protection features, providing peace of mind for engineers and end-users alike.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,697 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess