EN
  • EN
  • DE

LM2671M-ADJ

Part No LM2671M-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK ADJ 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.21V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2671
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 710774-LM2671M-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2671M-ADJ CAD Model

Description

The LM2671M-ADJ from Texas Instruments is a highly efficient, space-conscious voltage regulator, designed to cater to a wide array of power supply applications. This adjustable regulator is part of the LM2671 series, which is known for its high-performance features in a compact package. The LM2671M-ADJ is specifically engineered to deliver a seamless and adjustable power management solution that can be tailored to the needs of various electronic devices.

Key Features

  • Adjustable Output Voltage: The LM2671M-ADJ offers an adjustable output voltage feature, which allows users to set the voltage to their specific requirements, providing a versatile solution for different circuit designs.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal power loss during operation, making it an ideal choice for power-sensitive applications.
  • Simple Switcher® Concept: Utilizing Texas Instruments' Simple Switcher® concept, this device simplifies the design process by reducing the number of external components required, which can significantly reduce the overall design footprint and cost.
  • Wide Input Voltage Range: The LM2671M-ADJ operates over a broad input voltage range, accommodating various input sources and providing flexibility in design.
  • Low Dropout Capability: Its low dropout capability ensures reliable performance even with very little difference between input and output voltage, enhancing its efficiency in a wide range of applications.

Applications

The LM2671M-ADJ is suitable for a variety of applications including, but not limited to:

  • Telecommunications Equipment
  • Portable Devices
  • Embedded Systems
  • Power Supplies for FPGAs, DSPs, and Microcontrollers
  • Automotive Accessories

With its robust feature set and Texas Instruments' renowned reliability, the LM2671M-ADJ voltage regulator is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their power management systems. Its small footprint, combined with its high efficiency and adjustable output, make it a versatile component for a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2921 $52.6736
33+ $3.0838 $101.7654
51+ $2.9796 $151.9596
73+ $2.7712 $202.2976
94+ $2.6671 $250.7074
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess