EN
  • EN
  • DE

LM25069PMMX-1/NOPB

Part No LM25069PMMX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10VSSOP / Positive Low Voltage Power Limiting Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.6mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Feature Pins OVLO, PGD, TIMER, (UVLO, EN)
Part Number Series LM25069
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803413-LM25069PMMX-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25069PMMX-1/NOPB CAD Model

Description

The LM25069PMMX-1/NOPB is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, renowned for its efficiency and reliability in a variety of electronic applications. This PMIC is designed to provide a positive voltage regulator, ensuring stable and consistent power supply to sensitive electronic components.

Key Features

  • Input Voltage Range: The LM25069PMMX-1/NOPB operates over a wide input voltage range, making it versatile for use in various systems that require different power levels.
  • Output Voltage: It delivers a fixed output voltage, which is crucial for maintaining the performance and longevity of the electronic components it powers.
  • Current Limiting: This device includes current limiting features that protect the circuit from damage due to overcurrent conditions, enhancing the overall safety of the application.
  • Thermal Shutdown: To prevent overheating, the LM25069PMMX-1/NOPB is equipped with a thermal shutdown mechanism that temporarily turns off the device when it reaches a critical temperature.
  • Power Good Output: The PMIC provides a 'power good' signal output to indicate when the power supply is stable and within the specified operating conditions.
  • Package Type: It comes in a compact and efficient 8-VSSOP (MSOP) package, which is suitable for space-constrained applications.

Applications

The LM25069PMMX-1/NOPB is ideal for a broad range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Electronics
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM25069PMMX-1/NOPB is no exception, with its robust design and stringent quality control measures ensuring performance in even the most demanding conditions. Additionally, the NOPB (No Lead) designation indicates that this component is manufactured with a focus on environmental sustainability, complying with RoHS regulations that limit the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4020 $52.8240
28+ $3.6119 $101.1332
43+ $3.4990 $150.4570
60+ $3.3861 $203.1660
77+ $3.2733 $252.0441
103+ $2.9347 $302.2741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess