EN
  • EN
  • DE

LM236H-5.0

Part No LM236H-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 5.0V Reference Diode | IC VREF SHUNT 5V TO-46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±2%
Current - Cathode 600μA
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Family Part Number LM236
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197187-LM236H-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM236H-5.0 CAD Model

Description

The LM236H-5.0 from Texas Instruments is a precision 5V shunt regulator that offers an excellent solution for analog and digital circuits requiring a stable reference voltage. Its two-terminal design allows it to operate as a zener diode but with superior temperature stability and lower dynamic impedance. This product is widely recognized for its high accuracy, reliability, and ease of use in various applications, including power supplies, digital voltmeters, and operational amplifier circuitry.

Key Features

  • Voltage Precision: The LM236H-5.0 provides a fixed 5.0V output with a tight tolerance of ±0.5% at 25°C for assured accuracy in your designs.
  • Temperature Coefficient: A low temperature coefficient of 20ppm/°C ensures stable performance over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Wide Operating Current: This device supports an operating current range from 400µA to 10mA, offering flexibility in various circuit configurations.
  • Low Dynamic Impedance: The dynamic impedance of the LM236H-5.0 is low, which enhances the stability of the output voltage under varying load conditions.

Applications

The versatility of the LM236H-5.0 allows it to be utilized in a broad spectrum of applications. It is particularly useful in precision voltage regulation scenarios, such as:

  • Adjustable power supplies
  • Portable instrumentation
  • Battery chargers
  • Analog-to-Digital converters
  • Current limiters

Package and Quality

Housed in a durable metal can (H package), the LM236H-5.0 is designed for high-reliability applications that may expose the component to harsh environments. Texas Instruments' commitment to quality ensures that this voltage reference meets strict industry standards for performance and longevity.

Support and Resources

Texas Instruments provides comprehensive technical support for the LM236H-5.0, including detailed datasheets, application notes, and design resources to facilitate the integration of this voltage reference into your projects. Customers can also access TI's extensive support community for additional guidance and troubleshooting.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6102 $53.2204
5+ $21.8341 $109.1705
8+ $21.1517 $169.2136
10+ $20.4694 $204.6940
13+ $19.7871 $257.2323
17+ $17.7402 $301.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 936 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess