EN
  • EN
  • DE

LM185H-2.5/NOPB

Part No LM185H-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO46-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 018662-LM185H-2.5/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM185H-2.5/NOPB CAD Model

Description

The LM185H-2.5/NOPB is an exceptional product from Texas Instruments, a global leader in semiconductor technology.

  • Device Type: Three-terminal adjustable shunt regulator
  • Output Voltage: Adjustable between reference voltage (approximately 2.5 volts) and 36 volts with two external resistors
  • Output Current: Up to 100mA
  • Package: TO-46
  • Dynamic Impedance: Specified
  • Operating Current Range: 400µA to 10mA
  • Dynamic Impedance: Typical 0.2Ω
  • Initial Reference Voltage Tolerance: 1%
  • Reference Voltage Change with Temperature (tempco): < 20ppm/°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2504 $60.7512
7+ $16.6158 $116.3106
10+ $16.0965 $160.9650
13+ $15.5773 $202.5049
17+ $15.0580 $255.9860
23+ $13.5003 $310.5069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess