EN
  • EN
  • DE

LM136H-2.5/NOPB

Part No LM136H-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V TO46-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 127145-LM136H-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM136H-2.5/NOPB CAD Model

Description

The Texas Instruments LM136H-2.5/NOPB is a shunt reference type device that has a fixed output type and a nominal output voltage of 2.49V.

  • Output Voltage: 2.49V
  • Output Tolerance: ±2%
  • Mounting: Through-hole technology
  • Package: TO (NDT) case/package
  • Output Current: 10mA
  • Current-Cathode: 400μA
  • Operating Temperature: -55°C and 125°C
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2758 $65.1032
8+ $13.3545 $106.8360
12+ $12.9371 $155.2452
16+ $12.5198 $200.3168
21+ $12.1025 $254.1525
28+ $10.8505 $303.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess