EN
  • EN
  • DE

LM136AH-5.0

Part No LM136AH-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 5.0V Reference Diode | IC VREF SHUNT 5V TO46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Box
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Family Part Number LM136
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196825-LM136AH-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM136AH-5.0 CAD Model

Description

The LM136AH-5.0 is a precision voltage reference component manufactured by Texas Instruments, designed to offer a stable 5.0V output with a high degree of accuracy. This high-quality component is widely used in various applications where a reliable voltage reference is crucial, such as in power supplies, analog-to-digital converters, and precision instrumentation.

Key Features

  • Output Voltage: Precisely trimmed to 5.0V with a tight tolerance level.
  • Temperature Coefficient: Boasts an impressive temperature coefficient, contributing to its stability across a wide temperature range.
  • Versatility: Suitable for use in both series and shunt regulator applications, adding to its flexibility in circuit design.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring consistent performance over time.
  • Low Dynamic Impedance: Provides stable reverse breakdown voltage with a low dynamic impedance, enhancing its performance in various conditions.

Applications

The LM136AH-5.0 is ideal for numerous applications that require a stable reference voltage. It is particularly useful in:

  • Digital voltmeters
  • Power supplies
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment
  • Precision current regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM136AH-5.0 is no exception. This component is built to offer excellent reliability, ensuring that it maintains its precision and stability over its operational lifespan. It is a testament to Texas Instruments' dedication to providing high-quality electronic components that meet the stringent requirements of the industry.

Ordering Information

To order the LM136AH-5.0 or to obtain more information about this voltage reference, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are getting genuine Texas Instruments products for optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7033 $69.4066
4+ $28.4745 $113.8980
6+ $27.5846 $165.5076
8+ $26.6948 $213.5584
10+ $25.8050 $258.0500
13+ $23.1355 $300.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess