EN
  • EN
  • DE

LAUNCHXL-CC1352P1

Part No LAUNCHXL-CC1352P1
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description CC1352P WIRELESS MCU LAUNCHPAD / CC1352P series Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Bulk
Type Transceiver
Frequency 868MHz, 915MHz, 2.4GHz
For Use With/Related Products CC1352P
Supplied Contents Board(s)
Base Product Number LAUNCHXL
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 296-50742
Standard Package 1
Win Source Part Number 1033049-LAUNCHXL-CC1352P1
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-CC1352P1 CAD Model

Description

Introducing the LAUNCHXL-CC1352P1: A Robust Development Platform

The LAUNCHXL-CC1352P1 is a comprehensive development kit from Texas Instruments designed for engineers and developers looking to explore the capabilities of the CC1352P wireless microcontroller. This launchpad is an ideal starting point for creating high-performance and low-power wireless applications that can operate on Sub-1 GHz and 2.4 GHz frequency bands.

At the heart of the LAUNCHXL-CC1352P1 is the CC1352P1 SimpleLink™ multi-band wireless MCU, which is part of the SimpleLink microcontroller platform. The platform consists of Wi-Fi, Bluetooth Low Energy, Sub-1 GHz, Thread, Zigbee, 802.15.4g, Wireless M-Bus and host MCUs, which all share a common, easy-to-use development environment with a single core software development kit (SDK) and a rich toolset.

Key Features of the LAUNCHXL-CC1352P1:

  • Dual-band connectivity that supports both Sub-1 GHz and 2.4 GHz (including Bluetooth Low Energy and IEEE 802.15.4 PHY/MAC) for a wide range of applications.
  • Integrated power amplifier with high output power for extended range Sub-1 GHz applications.
  • On-board antenna options for both frequency bands, providing flexibility in design and testing.
  • Easy access to I/O pins for prototyping and the ability to connect additional sensors or actuators to expand functionality.
  • Back-channel UART through USB for data logging and command-line interface applications.
  • Compatible with Texas Instruments' suite of development tools, including Code Composer Studio™ and IAR Embedded Workbench.
  • Support for the SimpleLink SDK, which includes sample applications and software stacks to jumpstart development.

The LAUNCHXL-CC1352P1 is not only a powerful tool for wireless development but also a versatile one. With its ability to support multiple communication protocols, developers can create a wide range of Internet of Things (IoT) devices, including smart meters, home and building automation systems, wireless sensor networks, and industrial monitoring solutions.

Whether you're a seasoned professional or a hobbyist looking to delve into the world of wireless communication, the LAUNCHXL-CC1352P1 provides the features and support needed to bring your innovative ideas to life. Get your hands on this launchpad and start developing cutting-edge wireless applications that stand out in the rapidly evolving IoT landscape.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess