EN
  • EN
  • DE

JM38510/12905BPA

Part No JM38510/12905BPA
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SN55454B DUAL VERY-HIGH SPEED, H / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1066348-JM38510/12905BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/12905BPA CAD Model

Description

The Texas Instruments JM38510/12905BPA is a high-reliability integrated circuit designed to meet the stringent requirements of aerospace, military, and other critical applications where dependable performance is a must. This precision product is a testament to Texas Instruments' commitment to providing state-of-the-art electronic components that operate with accuracy and stability under extreme conditions.

Key Features:

  • Military Specifications: The JM38510/12905BPA is manufactured in compliance with military specifications, ensuring it can withstand harsh environments and provide reliable performance in critical missions.
  • Temperature Range: This component is designed to operate over a wide temperature range, maintaining functionality in both high-heat and sub-zero conditions, which is crucial for aerospace and military applications.
  • Durability: With a robust build, the JM38510/12905BPA is resistant to shock, vibration, and other physical stresses, ensuring long-term reliability.
  • Quality Assurance: Texas Instruments' rigorous testing procedures guarantee that each JM38510/12905BPA IC meets the highest quality standards before it reaches the customer.
  • Precision Performance: The device is engineered for precise electrical performance, offering stable operation and accurate signal processing.

Applications:

The JM38510/12905BPA is ideal for use in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communications equipment
  • Navigation and guidance systems
  • Missile and weapons systems
  • Spacecraft and satellite subsystems

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the JM38510/12905BPA. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper integration into your system.

Note: It is important to consult the latest revision of the datasheet to ensure accurate information, as specifications may change over time.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess