EN
  • EN
  • DE

JM38510/07903BFA

Part No JM38510/07903BFA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SN54S157 QUADRUPLE 2-LINE TO 1-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1193857-JM38510/07903BFA
Ultra Librarian 3D Model Ultra Librarian JM38510/07903BFA CAD Model

Description

The JM38510/07903BFA is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the JM38510 series, which is known for its reliability and consistency, making it a preferred choice for critical military and aerospace applications.

Key Features

  • Military Specifications: The JM38510/07903BFA is designed to meet stringent military specifications, ensuring its performance under extreme conditions and its suitability for defense-related applications.
  • High Precision: This integrated circuit offers high precision operation, which is crucial for sensitive electronic systems where accuracy is paramount.
  • Durability: Built to last, the JM38510/07903BFA can withstand a wide range of temperatures and is resistant to shock and vibration, ensuring long-term reliability.
  • Quality Assurance: Texas Instruments is committed to providing quality products. Each JM38510/07903BFA undergoes rigorous testing to ensure it meets the company's high standards for performance and durability.

Applications

The JM38510/07903BFA is versatile and can be used in various high-reliability applications, including but not limited to:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Missile and weapons systems
  • Critical industrial controls

Technical Specifications

The technical specifications of JM38510/07903BFA include a robust operating temperature range and adherence to military standards for electronic components. Detailed datasheets are available upon request from Texas Instruments, providing in-depth information on electrical characteristics, pin configurations, and package details.

Ordering Information

For purchasing information, availability, and pricing on the JM38510/07903BFA, customers can contact Texas Instruments directly or visit authorized distributors. Product support and documentation are also accessible online for registered users.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess