EN
  • EN
  • DE

JBP28L22MJ

Part No JBP28L22MJ
Manufacturer Texas Instruments
Catalog Memory
Description OTP ROM, 256X8, 75NS, BIPOLAR / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 608881-JBP28L22MJ
Ultra Librarian 3D Model Ultra Librarian JBP28L22MJ CAD Model

Description

The JBP28L22MJ is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This product is designed to cater to a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics. As a part of Texas Instruments' commitment to innovation and quality, the JBP28L22MJ is built to deliver reliability, efficiency, and precision.

Key Features

  • Advanced Technology: The JBP28L22MJ is created using cutting-edge semiconductor technology, ensuring high-speed operation and reduced power consumption.
  • Durability: Constructed to withstand harsh conditions, this product is suitable for use in environments that require robust performance.
  • Integration: With multiple functionalities combined into a single chip, this IC allows for a more compact and integrated system design.
  • Power Efficiency: Optimized for low power usage, the JBP28L22MJ helps in creating energy-efficient electronic designs.

Applications

The versatile nature of the JBP28L22MJ makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Automotive control units
  • High-speed data processing equipment
  • Consumer electronics with demanding performance requirements

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the JBP28L22MJ, ensuring that designers and engineers can fully leverage the capabilities of this IC in their projects. Additionally, the product is backed by Texas Instruments' reputation for quality, with rigorous testing and quality control measures in place to guarantee performance and longevity.

Conclusion

With its combination of advanced technology, durability, integration capabilities, and power efficiency, the JBP28L22MJ from Texas Instruments stands out as a superior choice for electronic designs that require top-tier performance. Whether used in industrial, automotive, or consumer applications, this product is engineered to meet the highest standards of quality and reliability.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess