Product Overview: ISOW7821FDWER from Texas Instruments
The ISOW7821FDWER is a high-performance, robust digital isolator manufactured by Texas Instruments, designed to provide signal isolation in a wide variety of applications. This advanced component is part of TI's extensive portfolio of isolation products, which are known for their reliability and cutting-edge technology.
The ISOW7821FDWER utilizes Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, delivering a high isolation voltage of 5000 VRMS for 1 minute. This makes it an excellent choice for systems that require stringent electrical isolation for safety and performance reasons. Its low-power consumption and high-speed data transfer rates of up to 100 Mbps make it ideal for industrial, telecommunications, and medical applications where efficiency and fast communication are crucial.
With integrated noise filtering, the ISOW7821FDWER ensures signal integrity, even in environments with high electrical noise. It supports a wide supply voltage range from 2.25V to 5.5V, which allows for flexible integration into various circuit designs. Additionally, it has an operational temperature range from -40°C to +125°C, providing reliable performance across diverse environmental conditions.
The ISOW7821FDWER comes in a compact, 16-pin SOIC (Small Outline Integrated Circuit) package that is surface-mountable, saving valuable board space and simplifying the manufacturing process. Its Fail-Safe High (FSH) feature ensures that the outputs remain high when inputs are not powered, enhancing the safety of the overall system.
Key features of the ISOW7821FDWER include:
- Robust galvanic isolation
- High-speed data transfer rates up to 100 Mbps
- Low power consumption
- Wide supply voltage range (2.25V to 5.5V)
- Operational temperature range from -40°C to +125°C
- Compact 16-pin SOIC package
- Fail-Safe High outputs for unpowered inputs
Overall, the ISOW7821FDWER is a testament to Texas Instruments' commitment to providing high-quality, reliable isolation solutions for the electronics industry. Its combination of high isolation, low power, high speed, and compact form factor make it a versatile choice for engineers looking to enhance the safety and performance of their systems.