EN
  • EN
  • DE

ISOW1044DFMR

Part No ISOW1044DFMR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW EMISSIONS, 5-KVRMS ISOLATED / 1/1 Transceiver Half CAN 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Other Names 296-ISOW1044DFMRTR
Standard Package 850
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261361-ISOW1044DFMR
Ultra Librarian 3D Model Ultra Librarian ISOW1044DFMR CAD Model

Description

The Texas Instruments ISOW1044DFMR is a state-of-the-art digital isolator designed to offer a high-performance solution for industrial communication systems. This innovative product incorporates Texas Instruments' capacitive isolation technology, which provides robust signal integrity and enhanced noise immunity. The ISOW1044DFMR is ideal for applications requiring reliable data transfer in harsh electrical environments, such as factory automation, motor control, and medical equipment.

Key Features

  • Integrated Signal and Power Isolation: The ISOW1044DFMR offers four channels of signal isolation, with each channel capable of transferring data at a high speed. Integrated power isolation minimizes the need for separate isolated power supplies, simplifying design and reducing system cost.
  • High Data Rates: This product supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols and ensuring data is transmitted quickly and efficiently.
  • Low Propagation Delay: The device features low propagation delays, which are critical for time-sensitive applications and ensure minimal signal distortion.
  • Robust Electromagnetic Compatibility (EMC): The ISOW1044DFMR is designed to withstand high levels of electromagnetic interference (EMI), ensuring reliable operation in electrically noisy environments.
  • Wide Temperature Range: With an operational temperature range from -40°C to +125°C, the device is well-suited for industrial applications that may experience extreme temperature variations.

Applications

  • Industrial automation and control systems
  • Motor drive and control
  • Medical systems and equipment
  • Power converters and inverters
  • Data communication systems

Quality and Reliability

The ISOW1044DFMR is built with Texas Instruments' commitment to quality and reliability. Each device undergoes rigorous testing to ensure it meets industry standards for performance and longevity. With Texas Instruments' proven track record in isolation technology, this product is a reliable choice for designers looking to enhance the safety and performance of their systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess