EN
  • EN
  • DE

ISO7763FQDBQRQ1

Part No ISO7763FQDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH 16SSOP / CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7763
Other Names 296-ISO7763FQDBQRQ1TR,296-ISO7763FQDBQRQ1CT,296-ISO7763FQDBQRQ1DKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243842-ISO7763FQDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7763FQDBQRQ1 CAD Model

Description

The Texas Instruments ISO7763FQDBQRQ1 is a state-of-the-art, high-speed, six-channel digital isolator designed to provide robust communication and signal integrity in harsh industrial environments. This advanced component is an integral part of ensuring safety and precision in a wide array of applications, including automotive, green energy, and industrial automation systems.

Key Features

  • High Isolation Voltage: The ISO7763FQDBQRQ1 offers an isolation voltage of 3000 Vrms for 1 minute per UL, which is critical for protecting sensitive circuitry from high-voltage transients.
  • Robust Electromagnetic Compatibility (EMC): Designed with a high immunity to electromagnetic interference, this digital isolator ensures reliable performance in electrically noisy environments.
  • High-Speed Data Transfer: With a signaling rate of up to 100 Mbps, it enables quick and efficient data communication between isolated domains.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for energy-sensitive applications.
  • Wide Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh operating conditions.
    • Applications

      The ISO7763FQDBQRQ1 is ideal for a variety of applications where isolation is critical for system integrity and safety. These include:

      • Automotive systems such as Battery Management Systems (BMS) and On-Board Diagnostics (OBD)
      • Industrial automation systems like Programmable Logic Controllers (PLC)
      • Renewable energy systems including solar inverters and wind turbines
      • Medical equipment requiring stringent isolation specifications

      Quality and Reliability

      As with all Texas Instruments products, the ISO7763FQDBQRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, indicating its suitability for automotive applications and its compliance with stringent reliability requirements. Additionally, the device's robust design ensures that it maintains functionality and performance over its intended lifespan, even in the most demanding conditions.

      For engineers and designers looking for a reliable and efficient solution to their isolation needs, the Texas Instruments ISO7763FQDBQRQ1 represents a premier choice that blends performance with long-term dependability.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1599 $55.4391
20+ $5.0542 $101.0840
31+ $4.8963 $151.7853
43+ $4.7384 $203.7512
55+ $4.5804 $251.9220
74+ $4.1066 $303.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,251 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess