EN
  • EN
  • DE

ISO7760DBQ

Part No ISO7760DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7760DBQ-ND, 296-48810
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922127-ISO7760DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7760DBQ CAD Model

Description

Introducing the ISO7760DBQ from Texas Instruments

The ISO7760DBQ is a high-performance, six-channel digital isolator from Texas Instruments (TI), designed to offer robust signal isolation for a wide range of applications. This advanced component is ideal for systems that require the transfer of digital signals across isolation barriers to ensure integrity and isolation from high voltage, noise, and ground loops.

Key Features

  • Robust Isolation: With a capability to withstand isolation voltages of up to 5000 Vrms for 1 minute, the ISO7760DBQ ensures protection against high-voltage spikes and surges, making it suitable for industrial, medical, and other sensitive applications.
  • High Data Integrity: The device features a low propagation delay and a data rate of up to 100 Mbps, ensuring fast and accurate signal transmission without compromising data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7760DBQ operates with a low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Fail-Safe Design: The ISO7760DBQ incorporates a fail-safe design that ensures a logic-high output when inputs are inactive, enhancing system safety.

Applications

The versatility of the ISO7760DBQ makes it an excellent choice for various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated data communication in motor drives
  • Renewable energy systems and battery management
  • Isolated interface power supplies

Product Specifications

The ISO7760DBQ comes in a compact 16-pin SSOP (DBQ) package that is conducive to space-constrained applications. It provides six independent isolation channels with four forward and two reverse-direction channels. The device is characterized for operation from a single 2.25 V to 5.5 V supply, affording it great flexibility in various design architectures.

With the ISO7760DBQ, Texas Instruments continues to deliver on its promise of high-quality, reliable components that meet the evolving needs of modern electronics. Whether you're designing a new system or upgrading an existing one, the ISO7760DBQ is an excellent choice for ensuring signal integrity and isolation.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8073 $50.5314
39+ $2.6296 $102.5544
60+ $2.5407 $152.4420
85+ $2.3631 $200.8635
110+ $2.2742 $250.1620
138+ $2.1854 $301.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess