EN
  • EN
  • DE

ISO7741FEDWRQ1

Part No ISO7741FEDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16.5ns, 16.5ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
Other Names 296-ISO7741FEDWRQ1CT,296-ISO7741FEDWRQ1TR,296-ISO7741FEDWRQ1DKR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243837-ISO7741FEDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741FEDWRQ1 CAD Model

Description

Product Overview: ISO7741FEDWRQ1 from Texas Instruments

The ISO7741FEDWRQ1 is a high-performance, automotive-grade quad-channel digital isolator from Texas Instruments, designed to provide robust signal isolation in a variety of demanding applications. This component is particularly tailored for use in harsh automotive environments, meeting stringent industry standards for quality and reliability.

Key Features

  • High Isolation: With an isolation rating of 5000 Vrms for 1 minute, the ISO7741FEDWRQ1 ensures that signals are effectively separated, providing protection against high voltage transients and enhancing system safety.
  • Quad-Channel Configuration: This device offers four isolated channels with two forward and two reverse-direction channels, enabling flexible data communication in complex automotive systems.
  • Robust Performance: It is designed to operate in extreme temperature ranges from -40°C to +125°C, making it suitable for under-the-hood applications where thermal conditions can be challenging.
  • Low Power Consumption: With a typical quiescent current of 1.5 mA per channel at 5V, the ISO7741FEDWRQ1 is optimized for energy efficiency, which is critical in battery-powered applications.
  • High-Speed Operation: The isolator supports data rates up to 100 Mbps, ensuring fast and reliable data transfer for real-time control and communication tasks.
  • Automotive Qualification: The ISO7741FEDWRQ1 is AEC-Q100 qualified, reflecting its suitability for automotive applications with stringent quality requirements.

Applications

The device is ideal for a range of applications within the automotive sector, including:

  • Electric vehicle (EV) battery management systems
  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Powertrain and engine control units (ECUs)

With its combination of high isolation, data integrity, and operational efficiency, the ISO7741FEDWRQ1 is a top choice for designers who require a reliable isolation solution in automotive environments. Texas Instruments' commitment to automotive excellence is reflected in this robust and versatile isolator, ensuring both performance and peace of mind.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1142 $51.1420
24+ $4.1963 $100.7112
37+ $4.0652 $150.4124
51+ $3.9340 $200.6340
66+ $3.8029 $250.9914
88+ $3.4095 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,365 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess