EN
  • EN
  • DE

ISO7730FQDBQRQ1

Part No ISO7730FQDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISO7730-Q1 HIGH SPEED, ROBUST EM / General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-ISO7730FQDBQRQ1-296
Standard Package 1
Win Source Part Number 992488-ISO7730FQDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7730FQDBQRQ1 CAD Model

Description

Introducing the ISO7730FQDBQRQ1 High-Speed Triple-Channel Digital Isolator from Texas Instruments

The ISO7730FQDBQRQ1 is a robust, automotive-grade digital isolator designed by Texas Instruments to provide high-performance signal isolation for a wide variety of applications. With its triple-channel configuration, this component ensures reliable data transfer in systems where electrical isolation is a critical requirement, particularly in harsh automotive environments.

This digital isolator is a part of Texas Instruments' ISO7730 family, renowned for its high-speed operation and low power consumption. The ISO7730FQDBQRQ1 offers three isolated channels with two forward and one reverse-direction channels. This arrangement is ideal for bidirectional communication protocols and control interfaces, making it a versatile choice for designers.

Key Features:

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 5000 Vrms for 1 minute, this device provides excellent protection against high voltage spikes and surges, ensuring the safety and longevity of downstream circuits.
  • High-Speed Data Transfer: The ISO7730FQDBQRQ1 supports data rates up to 100 Mbps, making it suitable for high-speed digital interfaces such as SPI, I2C, or UART.
  • Low Propagation Delay: The device features a low propagation delay, typically 11 ns, which helps maintain the timing integrity of the signal chain.
  • Robust Electromagnetic Compatibility (EMC): It is designed to offer excellent immunity to electromagnetic interference, ensuring reliable performance in electrically noisy environments.
  • Wide Temperature Range: Suitable for automotive applications, it operates over a wide temperature range from -40°C to +125°C.
  • Fail-safe Outputs: The device ensures that the outputs default to a known state if the input power is lost, enhancing system safety.
  • Automotive Qualification: It meets stringent automotive standards, being qualified for use in automotive applications as per the AEC-Q100 Grade 1 specification.

The ISO7730FQDBQRQ1 comes in a compact 16-pin SOIC package, making it easy to integrate into space-constrained designs. Whether it's for advanced driver-assistance systems (ADAS), battery management, or in-vehicle infotainment, this digital isolator is engineered to deliver reliable, high-speed communication with the added assurance of electrical isolation. By choosing the ISO7730FQDBQRQ1, designers can enhance the safety, performance, and reliability of their automotive electronics systems.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2704 $52.2192
54+ $1.8629 $100.5966
84+ $1.8047 $151.5948
115+ $1.7465 $200.8475
149+ $1.6883 $251.5567
199+ $1.5136 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,651 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess