EN
  • EN
  • DE

ISO7310FCQDRQ1

Part No ISO7310FCQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 1CH GEN PURP 8SOIC / Robust EMC, Low Power, Single Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.5ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806473-ISO7310FCQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7310FCQDRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7310FCQDRQ1

The Texas Instruments ISO7310FCQDRQ1 is a high-performance, automotive-grade digital isolator designed to meet stringent requirements in industrial and automotive applications. This robust component is essential for systems that require reliable signal isolation to protect sensitive circuitry from high voltages and noise, ensuring signal integrity and system safety.

Key Features

  • High Isolation Voltage: The ISO7310FCQDRQ1 offers an isolation voltage of 3000 VRMS for 1 minute per UL 1577, which is ideal for safeguarding against high voltage spikes and transients.
  • Low Power Consumption: Designed for energy efficiency, this digital isolator operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): With its excellent EMC performance, the device ensures reliable operation even in environments with high electromagnetic interference (EMI).
  • Automotive Qualification: The ISO7310FCQDRQ1 is AEC-Q100 qualified, indicating it has passed rigorous testing for automotive reliability and performance standards.
  • Wide Temperature Range: It is operational over an extended temperature range of -40°C to +125°C, accommodating the thermal demands of automotive and industrial environments.
  • High-Speed Data Transfer: The device supports fast data rates, making it suitable for applications requiring quick data communication between isolated domains.

Applications

The ISO7310FCQDRQ1 is versatile and can be used in various applications, including:

  • Automotive systems such as battery management, powertrain, and infotainment
  • Industrial equipment requiring isolation for safety and noise immunity
  • Motor control circuits in both automotive and industrial contexts
  • Medical equipment where patient safety and signal integrity are paramount

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7310FCQDRQ1 is no exception. It is built to meet the high standards of the automotive industry, ensuring long-term reliability and performance. The device is supplied in a compact SOIC-8 package, which is suitable for space-constrained applications while providing the necessary isolation and protection for critical electronic systems.

With its combination of high isolation, low power consumption, and robust EMC performance, the ISO7310FCQDRQ1 stands out as a top choice for designers looking to enhance the safety and reliability of their automotive and industrial systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
29+ $3.4829 $101.0041
45+ $3.3741 $151.8345
62+ $3.2652 $202.4424
80+ $3.1564 $252.5120
107+ $2.8299 $302.7993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess