EN
  • EN
  • DE

ISO7242CQDWRQ1

Part No ISO7242CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH-SPEED QUAD DIGITAL ISOLATORS | DGTL ISO 4KV 4CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 45ns, 45ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1190670-ISO7242CQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7242CQDWRQ1 CAD Model

Description

The ISO7242CQDWRQ1 is a robust, high-performance quad-channel digital isolator manufactured by Texas Instruments. Designed with the automotive industry in mind, this component is particularly suitable for use in systems that require high-voltage isolation and noise immunity for reliable operation under harsh conditions.

Key Features:

  • High Isolation Voltage: The device provides galvanic isolation up to 3000 VRMS for 1 minute per UL1577 and can handle transient overvoltages, making it ideal for protecting sensitive electronics.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity, the ISO7242CQDWRQ1 meets or exceeds the stringent requirements of the automotive industry, including ISO 11898-2:2016(E) for CAN FD systems up to 5 Mbps.
  • Wide Temperature Range: Operating temperature ranges from -40°C to +125°C, ensuring performance in extreme environments.
  • High-Speed Operation: Supports data rates up to 1 Mbps for fast communication between devices.
  • Four Isolated Channels: Each device includes four isolated channels, with two channels dedicated to forward and two channels for reverse-direction communication, providing design flexibility and support for bidirectional communication protocols.
  • Fail-Safe Outputs: The outputs are designed to go to a known state when the input power is lost, ensuring predictable behavior in safety-critical applications.

Applications:

The ISO7242CQDWRQ1 is designed to meet the demands of a variety of automotive applications, including:

  • Body Control Modules (BCM)
  • Electric Power Steering (EPS)
  • Advanced Driver-Assistance Systems (ADAS)
  • Battery Management Systems (BMS)
  • On-Board Diagnostics (OBD)

With its robust design and high reliability, the ISO7242CQDWRQ1 is also well-suited for industrial applications where similar levels of isolation and EMC performance are required.

Quality and Reliability:

This product is AEC-Q100 qualified, ensuring that it meets the high standards of reliability required for automotive-grade components. The ISO7242CQDWRQ1 is also available in a SOIC-16 wide-body package, providing ample board space for routing and isolation.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8101 $52.2909
21+ $4.7673 $100.1133
33+ $4.6183 $152.4039
45+ $4.4693 $201.1185
58+ $4.3203 $250.5774
78+ $3.8734 $302.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess