EN
  • EN
  • DE

ISO7230ADWG4

Part No ISO7230ADWG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4000VPK 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 95ns, 95ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7230
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875966-ISO7230ADWG4
Ultra Librarian 3D Model Ultra Librarian ISO7230ADWG4 CAD Model

Description

Product Overview: Texas Instruments ISO7230ADWG4

The Texas Instruments ISO7230ADWG4 is a robust digital isolator designed to offer high-performance data isolation in a wide variety of applications. This component is an integral part of the ISO72xx family, known for its reliability and efficiency in providing galvanic isolation. The ISO7230ADWG4 is particularly useful in industrial communication systems, medical equipment, and any other applications where signal integrity and isolation are critical.

Key Features

  • High Isolation Voltage: The ISO7230ADWG4 offers an isolation voltage of 2500 Vrms for 1 minute per UL 1577, which ensures safe operation even in high-voltage environments.
  • Triple-Channel Isolator: This device comes with three independent isolation channels, providing flexibility and support for a variety of signal configurations.
  • High-Speed Data Transfer: With a signaling rate up to 100 Mbps, the ISO7230ADWG4 is ideal for applications that require fast data communication without compromising the isolation performance.
  • Low Power Consumption: It is designed for efficiency, consuming low power and thus suitable for power-sensitive designs.
  • Wide Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, making it reliable across different environmental conditions.
  • Robust Electromagnetic Compatibility (EMC): It comes with high immunity to electromagnetic interference, ensuring stable operation in electrically noisy environments.

Applications

  • Industrial Automation
  • Motor Control Systems
  • Data Communication for Medical Equipment
  • Isolated SPI Interface
  • Power Supply Control and Monitoring

The ISO7230ADWG4 is available in a compact SOIC-16 wide-body package, which is optimized for space-constrained applications. The small footprint does not compromise its performance or isolation capabilities, making it a top choice for designers looking to integrate isolation in their systems without a significant increase in board space.

With its combination of high-speed data transfer, robust isolation, and low power consumption, the Texas Instruments ISO7230ADWG4 digital isolator is an excellent choice for ensuring safe and reliable operation in a variety of electronic systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess