EN
  • EN
  • DE

ISO6731QDWRQ1

Part No ISO6731QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, TRI / CAN Digital Isolator 5000Vrms 3 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Other Names 296-ISO6731QDWRQ1DKR,296-ISO6731QDWRQ1CT,296-ISO6731QDWRQ1TR
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243843-ISO6731QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6731QDWRQ1 CAD Model

Description

Introducing the ISO6731QDWRQ1 from Texas Instruments

The ISO6731QDWRQ1 is a state-of-the-art automotive-grade digital isolator designed by Texas Instruments to provide robust signal isolation for your electronic systems. This high-performance component is an essential building block in applications requiring strict electromagnetic compatibility (EMC) and safety standards, such as those found in automotive environments. With its advanced technology, the ISO6731QDWRQ1 ensures reliable data transmission while protecting sensitive circuits from high voltages and noise.

Key Features

  • High Isolation Voltage: The device offers an impressive isolation rating of 3000 VRMS for 1 minute per UL 1577, ensuring that the high-voltage side and the low-voltage side are kept separate, providing safety and protecting the integrity of the data signal.
  • Robust EMC Performance: Designed with automotive applications in mind, the ISO6731QDWRQ1 meets or exceeds stringent EMC requirements, making it ideal for noisy electrical environments where signal integrity is paramount.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, making it suitable for various harsh automotive conditions.
  • High-Speed Data Transfer: The device supports fast data transfer rates, ensuring that communication between isolated systems is both efficient and reliable.
  • Low Power Consumption: The ISO6731QDWRQ1 is designed for energy efficiency, which is critical for battery-powered applications and helps to reduce overall power consumption in the system.
  • Automotive Qualification: This component is AEC-Q100 qualified, meaning it has been tested and passed the rigorous standards required for automotive electronic components.

Applications

The ISO6731QDWRQ1 is ideally suited for a variety of applications within the automotive sector, including:

  • Electric power steering
  • Hybrid and electric vehicle battery management systems
  • On-board chargers and charging stations
  • Automotive infotainment and telematics systems

With its combination of high isolation, low power consumption, and exceptional EMC performance, the ISO6731QDWRQ1 from Texas Instruments is a reliable choice for designers looking to enhance the safety and efficiency of their automotive electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4552 $53.4624
28+ $3.6555 $102.3540
43+ $3.5413 $152.2759
59+ $3.4271 $202.1989
76+ $3.3128 $251.7728
102+ $2.9701 $302.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess