EN
  • EN
  • DE

ISO106B

Part No ISO106B
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SIGNAL ISOLATION BUFFER AMPLIFIERS | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 0.5V/μs
-3db Bandwidth 70kHz
Voltage - Input Offset 25mV
Supply Current 25mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±10V ~ 20V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO106
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1190581-ISO106B
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO106B CAD Model

Description

The ISO106B is a state-of-the-art, high-reliability isolation amplifier designed and manufactured by Texas Instruments. This component is engineered to provide precise electrical isolation between its input and output stages, ensuring both signal integrity and safety in various applications. The ISO106B is a perfect choice for industrial, medical, and other systems where isolation is a critical requirement.

Key Features

  • High-Voltage Isolation: The ISO106B offers a robust isolation voltage rating, which is essential for protecting sensitive electronics from high-voltage transients and maintaining the integrity of data signals in electrically noisy environments.
  • Accuracy and Linearity: With its precise signal amplification, the device maintains excellent linearity and accuracy, making it ideal for critical measurement and monitoring tasks.
  • Low Distortion: The amplifier is designed to minimize distortion, ensuring that the signal integrity is preserved across the isolation barrier.
  • Wide Bandwidth: The ISO106B features a wide bandwidth, catering to applications that require fast signal response times and high data rates.
  • Robust Temperature Performance: It operates effectively across a wide temperature range, making it suitable for harsh industrial environments.

Applications

Due to its high isolation capabilities and reliable performance, the ISO106B is well-suited for a variety of applications. These include but are not limited to:

  • Test and measurement equipment
  • Medical instrumentation
  • Power supply management
  • Industrial process controls
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO106B is no exception. This product is built to meet the highest standards of reliability, ensuring long-term, stable operation in your application. With Texas Instruments' expertise in isolation technology, the ISO106B represents a trustworthy solution for your signal isolation needs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess