EN
  • EN
  • DE

INA122UA

Part No INA122UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 120KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.16 V/μs
-3db Bandwidth 120kHz
Current - Input Bias 10nA
Voltage - Input Offset 150μV
Operating Supply Current 60μA
Channel Output Current 30mA
Supply Voltage - Operating 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001766-INA122UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian INA122UA CAD Model

Description

The INA122UA from Texas Instruments is a precision instrumentation amplifier that offers excellent accuracy.

  • Power Supply: 2.2V to 36V
  • Quiescent Current: 40µA maximum
  • Internal Reference Voltage: 1.35V
  • Input Impedance: High
  • Offset Voltage: Low
  • Noise: Low
  • Package: 8-pin SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Common-Mode Rejection Ratio (CMRR): Excellent
  • Power Supply Rejection Ratio (PSRR): Excellent

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,095 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess