EN
  • EN
  • DE

HD3SS215ZQER

Part No HD3SS215ZQER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 50BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications DisplayPort
Switch Circuit SPDT
On-State Resistance (Maximum) 14Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 7GHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 50-VFBGA
Supplier Device Package 50-BGA MicroStar Jr. (5x5)
Family Part Number HD3SS215
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 745966-HD3SS215ZQER BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD3SS215ZQER CAD Model

Description

Introducing the HD3SS215ZQER from Texas Instruments

The HD3SS215ZQER is a cutting-edge high-speed passive switch from the renowned manufacturer Texas Instruments, designed to deliver outstanding performance and reliability for a wide range of applications. This advanced component is part of Texas Instruments' portfolio of interface products, specifically tailored for signal conditioning and routing purposes.

This versatile switch is capable of supporting multiple high-speed interfaces, including USB 3.1 Gen 1, SATA 3.0, and PCIe Gen 2, making it an ideal solution for applications requiring fast and efficient data transfer. The HD3SS215ZQER is engineered to provide bidirectional switching between two high-speed differential channels, with the added benefit of near-transparent signal integrity thanks to its low on-state resistance and minimal signal distortion.

One of the key features of the HD3SS215ZQER is its support for high-bandwidth applications, with a differential bandwidth of up to 10 Gbps. This makes it suitable for use in consumer electronics, computing devices, and telecommunication systems where high data throughput is essential. Additionally, the switch's low power consumption helps to extend the battery life of portable devices, making it an energy-efficient choice for mobile applications.

The HD3SS215ZQER comes in a compact 42-pin QFN package, which not only saves valuable board space but also simplifies the design and integration process. The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. Furthermore, it features 8kV ESD protection on high-speed I/O pins, providing robustness against electrostatic discharge events.

For designers and engineers looking to incorporate high-speed data switching into their projects, the HD3SS215ZQER offers a perfect balance between performance, power efficiency, and space-saving design. Whether it's for the latest consumer gadgets, high-performance computing platforms, or sophisticated communication systems, this Texas Instruments product is engineered to meet the most demanding data transfer requirements.

Overall, the HD3SS215ZQER from Texas Instruments stands out as a superior solution for passive switching in high-speed interfaces, offering durability, efficiency, and high performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess