EN
  • EN
  • DE

HD3SS214ZXHR

Part No HD3SS214ZXHR
Manufacturer Texas Instruments
Catalog OEM Souring
Description IC 8.1 Gbps DisplayPort 1.4 1-to-2 / 2-to-1 differential mux supports DDC/AUX switching 50-NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469097-HD3SS214ZXHR
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications DisplayPort
Multiplexer/Demultiplexer Circuit 2:1
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 12 Ohm
Voltage - Supply, Single (V+) 3 V ~ 3.6 V
-3db Bandwidth 8GHz
Features Differential Compatibility
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 50-VFBGA
Supplier Device Package 50-NFBGA (5x5)
Ultra Librarian 3D Model Ultra Librarian HD3SS214ZXHR CAD Model

Description

The HD3SS214ZXHR is a DisplayPort switch IC designed by Texas Instruments TI, crafted to facilitate the high-speed transmission of display signals. It is particularly distinguished for its compatibility with DisplayPort 1.4 specifications, enabling it to handle 8.1 Gbps signaling required by the latest high-resolution displays. This IC's 1-to-2 / 2-to-1 differential muxing capability allows it to switch between one of two sources to a single display or vice versa, making it a versatile component in multimedia and computing devices. It also supports DDC/AUX switching, critical for handling display configurations and data exchange between the source and display. Housed in a 50-NFBGA package, the HD3SS214ZXHR accommodates the space and performance demands of modern devices such as laptops, docking stations, and monitors. Its design ensures minimal signal degradation, providing a high-quality display experience without compromising space or functionality.

You May Also Be Interested in

Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1796 $55.0776
14+ $7.5320 $105.4480
21+ $7.2966 $153.2286
29+ $7.0612 $204.7748
37+ $6.8259 $252.5583
50+ $6.1198 $305.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess