EN
  • EN
  • DE

F28M36P53C2ZWTT

Part No F28M36P53C2ZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 289BGA / C28x/ARM® Cortex®-M3 series Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x + ARM® Cortex® M3 Concerto™
Package Tray
Core Processor C28x/ARM® Cortex®-M3
Core Size 32-Bit Dual-Core
Speed 125MHz/150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/512KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage - Operating 1.14V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 289-LFBGA
Supplier Device Package 289-NFBGA (16x16)
Base Product Number F28M36P53C2
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261986-F28M36P53C2ZWTT
Ultra Librarian 3D Model Ultra Librarian F28M36P53C2ZWTT CAD Model

Description

Introducing the F28M36P53C2ZWTT Microcontroller from Texas Instruments

The F28M36P53C2ZWTT is a highly advanced microcontroller unit (MCU) designed by Texas Instruments, renowned for its robust performance and integration of dual-core processing capabilities. This innovative product is part of the C2000™ family, which is well-suited for industrial applications such as motor control, power conversion, and renewable energy systems.

Key Features:

  • Dual-Core Architecture: At the heart of F28M36P53C2ZWTT lies a dual-core architecture that includes a C28x core and an ARM Cortex-M3 core. This unique combination allows for efficient handling of both control and connectivity tasks within a single chip.
  • High-Performance Processing: The C28x core is optimized for real-time control applications, offering high-precision and fast execution of control algorithms. The ARM Cortex-M3 core, on the other hand, is ideal for managing communication protocols, system monitoring, and other application-level tasks.
  • Integrated Memory: The device boasts a range of memory options, including flash memory and RAM, ensuring ample space for complex applications and facilitating rapid data access and execution.
  • Robust Peripheral Set: F28M36P53C2ZWTT comes with a comprehensive set of peripherals that support a wide array of functions, such as multiple PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like CAN, SPI, and I2C.
  • Enhanced Control Peripherals: With its advanced control peripherals, this MCU is capable of sophisticated signal processing and control tasks, making it an ideal choice for demanding industrial applications.

Applications:

The F28M36P53C2ZWTT is designed to meet the needs of complex and demanding applications. Its versatility makes it suitable for:

  • Industrial motor drives
  • Power inverters and converters
  • Renewable energy systems, such as solar inverters and wind turbine controllers
  • Industrial automation and robotics

With its cutting-edge dual-core design, the F28M36P53C2ZWTT from Texas Instruments provides a powerful and efficient solution for engineers looking to optimize their industrial systems. Its rich set of features and peripherals, along with robust memory options, ensure that this MCU can tackle the most challenging applications with ease, making it a top choice for innovation in the field of industrial electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess