EN
  • EN
  • DE

F280023CPTSR

Part No F280023CPTSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number F280023
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280023CPTSRCT,296-F280023CPTSRDKR,296-F280023CPTSRTR
Standard Package 1,000
Win Source Part Number 1164443-F280023CPTSR
Ultra Librarian 3D Model Ultra Librarian F280023CPTSR CAD Model

Description

The F280023CPTSR is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control systems. This powerful MCU belongs to the C2000™ 32-bit MCU family, renowned for its performance in processing control algorithms, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High-Performance Processing: The F280023CPTSR boasts a 32-bit CPU core, running at frequencies up to 100 MHz, which provides the computational power necessary for complex control algorithms and real-time data processing.
  • Advanced Control Peripherals: This MCU comes equipped with a variety of peripherals that are tailored for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs) with fast sampling rates, and flexible communication interfaces.
  • Robust Integration: With integrated flash memory, RAM, and an array of digital and analog I/Os, the F280023CPTSR enables designers to create compact and highly integrated control systems.
  • Real-Time Control: The device features a robust set of control-oriented peripherals such as ePWM, eCAP, and eQEP, which are essential for motor control, power conversion, and sensor interfacing.

Applications

The F280023CPTSR is versatile and can be used in various applications, including:

  • Motor Control: Suitable for AC induction, brushless DC, permanent magnet synchronous, and stepper motor control.
  • Power Supplies: Ideal for digital power applications such as DC-DC converters, inverters, and power factor correction systems.
  • Renewable Energy Systems: Can be used in solar inverters, wind turbine controllers, and other green energy solutions.
  • Automotive Systems: Meets the rigorous demands of automotive applications, including powertrain, electric vehicle subsystems, and advanced driver-assistance systems (ADAS).

Support and Resources

Texas Instruments provides extensive support for the F280023CPTSR, including development tools, software libraries, and reference designs. Engineers can take advantage of the TI ecosystem to accelerate their design cycles and bring products to market faster.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5673 $52.9711
17+ $6.2091 $105.5547
25+ $6.0150 $150.3750
35+ $5.8210 $203.7350
45+ $5.6270 $253.2150
60+ $5.0449 $302.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess