Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 6.5V (Typ)
Current - Peak Pulse (10/1000µs) 25A (8/20µs)
Power - Peak Pulse 170W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ESDS312
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 851351-ESDS312DBVR
Ultra Librarian 3D Model Ultra Librarian ESDS312DBVR CAD Model

Description

The ESDS312DBVR is a state-of-the-art ESD protection device designed by Texas Instruments, a renowned leader in the semiconductor industry. This product is specifically engineered to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreparable damage to electronic circuits. The device is particularly well-suited for high-speed data lines, offering robust protection while maintaining signal integrity.

Key Features

  • Low Capacitance: The ESDS312DBVR boasts ultra-low capacitance, typically at 0.6 pF, which is ideal for maintaining the fidelity of high-speed signals without significant attenuation or distortion.
  • High ESD Protection: It offers excellent ESD protection, withstanding ESD strikes exceeding the IEC 61000-4-2 (Level 4) standard, ensuring devices are safe from common electrostatic threats.
  • Small Form Factor: Housed in a small SOT-23 (DBV) package, the ESDS312DBVR is perfect for applications where board space is at a premium, without compromising on protection capabilities.
  • Low Clamping Voltage: The device features a low clamping voltage, which provides enhanced protection for sensitive circuits by limiting the voltage spike during an ESD event.
  • Bidirectional Protection: It offers bidirectional transient voltage suppression, which means it can protect circuits from ESD pulses entering from either direction along the protected line.

Applications

The versatility of the ESDS312DBVR makes it suitable for a wide range of applications, including:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • Antenna lines
  • High-speed data lines in consumer electronics
  • Mobile handsets and portable devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ESDS312DBVR is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Protect your sensitive electronics with the confidence that comes from using a product from a trusted industry leader.

You May Also Be Interested in

Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2430 $51.0300
505+ $0.1994 $100.6970
780+ $0.1932 $150.6960
1,070+ $0.1870 $200.0900
1,385+ $0.1807 $250.2695
1,855+ $0.1620 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 71,022 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention