EN
  • EN
  • DE

EQ50F100LR

Part No EQ50F100LR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications Data Transport
Interface Serial
Supply Voltage (V) 1.71V ~ 1.89V
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Mounting Style SMD
Part Number Series EQ50F100
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813463-EQ50F100LR
Ultra Librarian 3D Model Ultra Librarian EQ50F100LR CAD Model

Description

Product Overview: EQ50F100LR from Texas Instruments

The EQ50F100LR is a cutting-edge electronic component manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance product is designed to meet the rigorous demands of modern electronic applications, ensuring reliability and efficiency across various sectors.

Key Features

  • High Precision: The EQ50F100LR is engineered for accuracy, providing precise measurements and control in its applications.
  • Durability: Built to withstand challenging conditions, this product offers a robust solution that ensures longevity and consistent performance.
  • Energy Efficient: With energy conservation in mind, the EQ50F100LR operates with minimal power consumption, making it an eco-friendly choice for energy-sensitive designs.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the EQ50F100LR delivers superior functionality that enhances the overall system capabilities.

Applications

The EQ50F100LR from Texas Instruments is versatile and can be used in a wide array of applications. It is particularly suited for industries such as automotive, telecommunications, consumer electronics, and industrial automation. Its ability to operate under extreme conditions makes it an ideal choice for applications that require high reliability and precision.

Product Specifications

Parameter Value Brand Texas Instruments Model EQ50F100LR Category Semiconductor Package Type Standard Packaging Operating Temperature Specified by Manufacturer

In conclusion, the EQ50F100LR from Texas Instruments is a top-tier product that offers exceptional performance, durability, and precision. Whether for complex industrial systems or everyday consumer electronics, this component is designed to exceed expectations and deliver the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess