EN
  • EN
  • DE

EKS-LM3S9B92

Part No EKS-LM3S9B92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B92 EVAL BRD / LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342367-EKS-LM3S9B92
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S9B92 CAD Model

Description

The EKS-LM3S9B92 is a stellar development kit from Texas Instruments, designed to offer a robust platform for engineers and developers working on embedded applications. This kit is centered around the LM3S9B92 microcontroller, which is part of the ARM Cortex-M3 based Stellaris family of microcontrollers. Known for its high performance and low power consumption, the LM3S9B92 is an ideal choice for a wide range of industrial, consumer, and networking applications.

Key Features

  • Processor: The heart of the EKS-LM3S9B92 is a 32-bit ARM Cortex-M3 processor, which operates at speeds up to 100 MHz. This processor is well-suited for applications that require a balance between performance and power efficiency.
  • Memory: With 256KB of flash memory and 96KB of SRAM, the kit provides ample space for code development and data storage, ensuring smooth operation for complex applications.
  • Connectivity: The kit includes a range of connectivity options such as Ethernet MAC+PHY, USB OTG/Host/Device, and CAN, making it versatile for various communication requirements.
  • Debugging: Integrated JTAG debugging and an In-Circuit Debug Interface (ICDI) are provided, facilitating easy development and troubleshooting.
  • Expansion: The EKS-LM3S9B92 features an expansion port that is compatible with BoosterPack plug-in modules, allowing for easy addition of custom functionalities or interfacing with other devices.

Development Support

The development kit is supported by an extensive ecosystem including Texas Instruments' StellarisWare software, which offers a comprehensive suite of peripheral drivers, middleware, and example applications to accelerate development. Additionally, the kit is compatible with many third-party development environments and tools, offering flexibility in the development process.

Applications

The versatility of the EKS-LM3S9B92 makes it suitable for a wide array of applications, such as:

  • Industrial control systems
  • Network appliances and gateways
  • Medical devices
  • Point-of-sale machines
  • Home automation systems

Whether you are a seasoned developer or just starting out, the EKS-LM3S9B92 development kit from Texas Instruments provides a comprehensive platform to bring your embedded projects to life with ease and efficiency.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess