EN
  • EN
  • DE

DS99R106VS/NOPB

Part No DS99R106VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZ 40MHZ 24BIT 48TQFP  /  960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tray
Function Deserializer
Data Rate 960Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS99R106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDS99R106VS/NOPB,2156-DS99R106VS/NOPB-TI,DS99R106VS-ND,DS99R106VSNOPB,DS99R106VS
Standard Package 250
Win Source Part Number 979245-DS99R106VS/NOPB
Ultra Librarian 3D Model Ultra Librarian DS99R106VS/NOPB CAD Model

Description

Product Overview: DS99R106VS/NOPB

The DS99R106VS/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for high-speed signal transmission. This device is part of TI's high-performance FPD-Link III family, catering to the demand for high data throughput and signal integrity in automotive and industrial applications.

Key Features

  • High-Speed Data Transmission: The DS99R106VS/NOPB boasts a high-speed forward channel capable of transmitting data at rates up to 1.5 Gbps, ensuring fast and reliable communication between devices.
  • Embedded Clock: With an embedded clock feature, this serializer eliminates the need for a separate clock data recovery circuit, reducing system complexity and cost.
  • Low Electromagnetic Interference (EMI): The device employs advanced techniques to minimize EMI, a critical consideration for automotive and industrial environments where signal integrity is paramount.
  • Adaptive Equalization: Adaptive equalization technology allows the DS99R106VS/NOPB to compensate for cable loss, ensuring optimal signal quality over long cable runs.
  • Power Management: The serializer includes power management features that contribute to reduced power consumption, making it suitable for energy-sensitive applications.

Applications

The DS99R106VS/NOPB is ideally suited for a variety of applications where high-speed data transmission and signal integrity are essential. Its robust design makes it particularly well-suited for:

  • Automotive infotainment and driver assistance systems
  • Industrial video and sensor data transmission
  • High-definition video surveillance systems
  • Medical imaging and diagnostics equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS99R106VS/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The device is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the DS99R106VS/NOPB from Texas Instruments is a high-performance serializer that offers a combination of speed, reliability, and advanced features, making it an excellent choice for demanding high-speed data transmission applications.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess