EN
  • EN
  • DE

DS90UB948TNKDTQ1

Part No DS90UB948TNKDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 25-170 MHZ FPD 64WQ / LVDS Deserializer 3360Mbps 0.36V Automotive 64-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 3.36Gbps
Input Type FPD-Link III, LVDS
Output Type LVDS
Number of Inputs 2
Number of Outputs 8
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 773380-DS90UB948TNKDTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB948
Introduction Date November 06, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB948TNKDTQ1 CAD Model

Description

Introducing the DS90UB948TNKDTQ1 from Texas Instruments

The DS90UB948TNKDTQ1 is a state-of-the-art serializer/deserializer (SerDes) solution designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial video applications. This high-performance device is a part of TI's FPD-Link III family, which is renowned for providing robust and high-speed data communication channels over long-distance point-to-point connections.

At the heart of the DS90UB948TNKDTQ1 lies its capability to convert parallel RGB video data into a serialized FPD-Link III interface. This technology allows for the transmission of high-definition video and control data over a single differential pair, significantly reducing the complexity of cabling and connectors in space-constrained environments. The device supports up to 1080p Full HD video at 60 Hz or 2K resolution, making it an ideal choice for advanced driver assistance systems (ADAS), infotainment systems, and rear-seat entertainment.

One of the key features of the DS90UB948TNKDTQ1 is its support for bidirectional control channels via I2C or SPI, which allows for seamless communication between the host processor and remote peripherals. This facilitates dynamic configuration of the end devices, diagnostics, and system management without the need for additional control wires.

The robustness of the DS90UB948TNKDTQ1 is further enhanced by its built-in features such as adaptive equalization, which compensates for cable loss and ensures signal integrity over long cable runs. Moreover, the device is designed to withstand the harsh conditions typical of automotive environments, offering an extended temperature range and compliance with automotive EMI/EMC standards.

For designers and engineers looking to integrate high-definition video into their automotive or industrial projects, the DS90UB948TNKDTQ1 provides a reliable and efficient solution. With its compact footprint, integrated features, and compliance with stringent industry standards, this SerDes device from Texas Instruments is a top choice for next-generation video applications.

To learn more about the DS90UB948TNKDTQ1 and how it can revolutionize your video transmission needs, visit the Texas Instruments website for detailed specifications, application notes, and design resources.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
Input Output
Lowest to $22.2053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8494 $53.0964
14+ $7.2611 $101.6554
22+ $7.0342 $154.7524
30+ $6.8073 $204.2190
38+ $6.5804 $250.0552
51+ $5.8996 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess