EN
  • EN
  • DE

DS90LV028AHMX/NOPB

Part No DS90LV028AHMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR DUAL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1035027-DS90LV028AHMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV028AHMX/NOPB CAD Model

Description

Product Overview: DS90LV028AHMX/NOPB

The DS90LV028AHMX/NOPB is a robust line driver device from Texas Instruments, designed to deliver high-performance signal transmission with low-voltage differential signaling (LVDS) technology. This product offers a reliable solution for applications that require fast data transfer rates and noise immunity in a compact package.

Key Features

  • High Data Rates: This device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Differential Signaling: LVDS technology ensures lower electromagnetic interference (EMI) and reduced power consumption compared to single-ended signaling systems.
  • Low Power Consumption: The DS90LV028AHMX/NOPB operates with a low supply voltage of 3.3V, minimizing power usage in your design.
  • Wide Operating Temperature Range: It is designed to perform reliably in a broad range of temperatures, from -40°C to +85°C, catering to industrial and automotive applications.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by assisting in the reduction of crosstalk.

Applications

This versatile line driver can be used in a variety of applications, including:

  • High-speed data communications and computing
  • Networking and telecommunications
  • Industrial control systems
  • Video data transmission
  • Automotive infotainment and camera systems

Product Specifications

The DS90LV028AHMX/NOPB is offered in a compact, surface-mount, 8-pin SOIC package, which is ideal for space-constrained applications. The device features two LVDS drivers, each capable of driving a differential data transmission line with minimal skew. It is also compliant with the TIA/EIA-644 LVDS standard, ensuring compatibility with a wide range of LVDS receivers.

As a testament to its reliability and commitment to environmental sustainability, the DS90LV028AHMX/NOPB is also lead-free and RoHS compliant, adhering to current environmental regulations that restrict hazardous substances in electronic equipment.

With its combination of high-speed performance, low power consumption, and robust design, the DS90LV028AHMX/NOPB from Texas Instruments stands out as an excellent choice for your LVDS applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4084 $51.0500
300+ $0.3351 $100.5300
465+ $0.3247 $150.9855
640+ $0.3142 $201.0880
825+ $0.3037 $250.5525
1,105+ $0.2723 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess