EN
  • EN
  • DE

DS90CP04TLQX

Part No DS90CP04TLQX
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (6x6)
Base Product Number DS90CP04
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 586891-DS90CP04TLQX
Ultra Librarian 3D Model Ultra Librarian DS90CP04TLQX CAD Model

Description

The DS90CP04TLQX from Texas Instruments is a high-performance, quad-channel LVDS (Low-Voltage Differential Signaling) buffer/repeater designed to meet the needs of high-speed data transmission in a variety of applications. This device is ideal for extending the reach of LVDS signals or for driving multiple LVDS receivers with a single LVDS transmitter.

Key Features

  • High Data Rate: Supports data rates up to 2.5 Gbps, enabling high-speed data transmission for critical applications.
  • Low Power Consumption: Operates with a minimal power draw, making it suitable for power-sensitive designs.
  • Signal Integrity: Incorporates advanced signal conditioning features to enhance signal integrity over long cable distances and through connectors.
  • Hot Plugging: The device supports hot plugging of cables, which allows for connections to be made without turning off the system power.
  • Fail-Safe Circuitry: Integrated fail-safe circuitry ensures a high level of reliability by providing a known output state when input signals are undetected.
  • Flexibility: Quad channels enable the simultaneous transmission of four data streams, providing flexibility in system design.

Applications

The DS90CP04TLQX is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Data communications
  • Networking equipment
  • High-speed video interfaces
  • Computer peripherals
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the DS90CP04TLQX is manufactured to the highest quality standards. It is designed for robust performance in demanding environments and is backed by TI's commitment to reliability and customer support.

Package and Availability

The DS90CP04TLQX comes in a compact 16-pin WQFN package, offering a space-saving solution for modern electronic systems. This product is available for order and can be sourced directly through Texas Instruments or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5945 $58.3780
9+ $11.9750 $107.7750
13+ $11.6008 $150.8104
18+ $11.2266 $202.0788
24+ $10.8524 $260.4576
31+ $9.7297 $301.6207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess