EN
  • EN
  • DE

DS15176BN

Part No DS15176BN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 253571-DS15176BN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS15176BN CAD Model

Description

DS15176BN: Advanced CMOS RS-485/RS-422 Driver

The DS15176BN combines advanced CMOS technology with high-speed communication capabilities to form a superior line driver for RS-485 and RS-422 standards. It is specifically designed to meet the demands of modern, high-performance industrial systems.

  • Key Applications:
    • Building automation systems
    • Instrumentation and control systems
    • Satellite communications
  • Features and Benefits:
    • Operating range between 3V and 5.5V
    • Data rates up to 10 Mbps
    • Full-duplex communication capability
    • Strong protection features against thermal and voltage stress
  • Additional Details: With its exceptional noise immunity and robust design, the DS15176BN is suitable for high-reliability applications that require efficient data transmission.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Lowest to $10.8258
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess