EN
  • EN
  • DE

DS100MB203SQ/NOPB

Part No DS100MB203SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking, Telecommunications
Number of Channels 4
Operating Supply Voltage 2.38 V ~ 2.63 V, 3 V ~ 3.6 V
Features Equalization, RXAUI, SATA, XAUI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 1168640-DS100MB203SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS100MB203SQ/NOPB CAD Model

Description

The DS100MB203SQ/NOPB is a high-performance, dual-channel signal conditioning and retimer integrated circuit designed and manufactured by Texas Instruments. This component is specifically engineered to enhance the signal integrity and extend the reach of high-speed serial links while maintaining signal fidelity across long distances or through noisy environments.

Key Features

  • Signal Conditioning: The device incorporates advanced signal conditioning capabilities, including programmable equalization, flat gain, and output de-emphasis to optimize performance over a variety of physical mediums.
  • Dual-Channel Operation: With two independent channels, the DS100MB203SQ/NOPB can process multiple high-speed signals simultaneously, making it ideal for applications requiring dual-lane data throughput.
  • Retimer Functionality: The built-in retimer regenerates the signal to reduce jitter and improve signal integrity, which is crucial for maintaining data integrity over extended distances.
  • High Data Rate Support: The device supports data rates up to 10.3125 Gbps per channel, catering to a range of high-speed interfaces such as 10 Gigabit Ethernet, Fibre Channel, and other proprietary backplane and cable applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DS100MB203SQ/NOPB operates with reduced power consumption, thus contributing to overall system power savings.
  • Robust Design: The unit is housed in a compact 40-pin WQFN package, offering a robust and reliable solution for space-constrained applications.

Applications

The DS100MB203SQ/NOPB is versatile and can be deployed in various applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and point-to-point connections
  • Storage area networks and storage servers
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS100MB203SQ/NOPB is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring reliability and performance under various operating conditions.

Ordering Information

The product is available with the orderable part number DS100MB203SQ/NOPB. For detailed information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9314 $65.7942
5+ $20.5433 $102.7165
8+ $19.8493 $158.7944
11+ $18.4612 $203.0732
15+ $17.7672 $266.5080
18+ $17.0732 $307.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,897 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess