EN
  • EN
  • DE

DRV8837LDSGR

Part No DRV8837LDSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Camera
Current - Output 1.8A
Voltage - Supply 1.8V ~ 7V
Voltage - Load 0V ~ 11V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Standard Package 1 pcs
Win Source Part Number 821922-DRV8837LDSGR
Ultra Librarian 3D Model Ultra Librarian DRV8837LDSGR CAD Model

Description

The Texas Instruments DRV8837LDSGR motor driver is a highly integrated driver IC designed for controlling small DC motors with precision and efficiency. This compact, feature-rich component is ideal for a wide range of applications, including battery-powered toys, printers, cameras, and other portable electronic devices.

Key Features

  • Voltage Range: The DRV8837LDSGR operates over a broad voltage range from 1.8V to 11V, making it versatile for use in various applications with different power requirements.
  • Output Current: It can deliver an output current of up to 1.8A, providing sufficient power to drive a wide array of small to medium-sized DC motors.
  • Low RDS(ON): The low on-resistance of the H-Bridge (280 mΩ typical at 25°C) ensures high efficiency and low thermal dissipation.
  • Control Interface: The device features a simple GPIO/PHASE-ENABLE control interface that simplifies motor direction and speed control.
  • Built-in Protection: It includes multiple protection features such as overcurrent, short-circuit, undervoltage lockout, and over-temperature shutdown, enhancing the reliability and safety of the motor driver.
  • Small Package: The DRV8837LDSGR comes in a tiny 2x3mm WSON package, making it an excellent choice for space-constrained applications.

Applications

This motor driver is suitable for a variety of applications due to its small size and robust feature set. It can be used in:

  • Battery-powered toys
  • Portable electronic devices
  • Small robotics projects
  • Consumer electronics
  • Office automation machines

Advantages

The DRV8837LDSGR motor driver from Texas Instruments offers several advantages for designers and engineers. Its low power consumption and efficient operation extend battery life in portable applications. The integrated protection features minimize the need for external circuitry, reducing overall system cost and complexity. Furthermore, its ease of use, with a simple control interface, allows for quick integration into existing designs, accelerating product development cycles.

Overall, the DRV8837LDSGR is an excellent choice for anyone looking to drive DC motors with reliability, efficiency, and minimal design effort.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1508 $51.6192
57+ $1.7648 $100.5936
88+ $1.7096 $150.4448
121+ $1.6545 $200.1945
157+ $1.5993 $251.0901
210+ $1.4339 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess