EN
  • EN
  • DE

DRV8434PWPR

Part No DRV8434PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000719-DRV8434PWPR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Step Resolution 1 ~ 1/256
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Step/Direction
Technology Technology
Ultra Librarian 3D Model Ultra Librarian DRV8434PWPR CAD Model

Description

The DRV8434PWPR from Texas Instruments is a highly integrated stepper motor driver designed to drive a bipolar stepper motor or two brushed DC motors. It is part of TI's extensive range of motor drivers that offer a balance of performance, power, and ease of use. This particular driver is well-suited for applications requiring precise control, such as 3D printers, CNC machines, robotics, and office automation equipment.

Key Features

  • Flexible Power Supply: The device operates from a supply voltage range of 4.5V to 48V, making it versatile for various applications.
  • Integrated MOSFETs: With its low RDS(ON) of 500 mΩ, the driver can deliver up to 1.5 A of output current (2.5 A peak) without the need for external heat sinking, under most conditions.
  • Microstepping Support: The DRV8434PWPR supports up to 1/256 microstepping, providing smooth and precise motor control.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring reliable operation and longevity of the motor and the system.
  • Configurable Decay Modes: Smart tuning of decay modes minimizes audible motor noise, reduces power consumption, and heat buildup.
  • Integrated Sense Amplifier: The built-in sense amplifier eliminates the need for external sense resistors.

Package and Availability

The DRV8434PWPR is available in a 28-pin HTSSOP package with PowerPAD™. The PowerPAD™ design enables enhanced thermal performance and allows for more efficient heat dissipation. This product is available and can be ordered in different reel sizes according to production requirements.

Applications

With its robust feature set, the DRV8434PWPR is ideal for a wide range of applications that require precise and efficient motor control. It is particularly well-suited for:

  • Multi-function printers
  • Scanners
  • Surveillance cameras (PTZ)
  • Textile machines
  • Automated consumer electronics
  • Robotics and automation

For designers and engineers looking for a reliable motor driver solution, the DRV8434PWPR offers the perfect blend of performance, integration, and protection, making it a smart choice for your next project.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3683 $54.7320
90+ $1.1227 $101.0430
140+ $1.0877 $152.2780
195+ $1.0526 $205.2570
250+ $1.0175 $254.3750
330+ $0.9122 $301.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,267 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess