EN
  • EN
  • DE

DRV5012AEDMRT

Part No DRV5012AEDMRT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4X2SON  /  Digital Switch Latch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 3.3mT Trip, -3.3mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 5mA
Current - Output (Max) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47427-1,296-47427-2,296-47427-6
Standard Package 250
Win Source Part Number 959187-DRV5012AEDMRT
Ultra Librarian 3D Model Ultra Librarian DRV5012AEDMRT CAD Model

Description

Introducing the DRV5012AEDMRT Hall Effect Sensor from Texas Instruments

The DRV5012AEDMRT is a cutting-edge Hall effect sensor designed by Texas Instruments (TI) to provide a reliable solution for contactless magnetic field detection. This compact and efficient sensor is an ideal component for a wide range of applications, including but not limited to brushless DC (BLDC) motor control, position sensing, and revolution counting.

Key Features

  • High Sensitivity: The DRV5012AEDMRT is engineered to detect the presence of a magnetic field with high precision. Its sensitivity allows for accurate sensing, even in applications with weak magnetic signals.
  • Digital Latch Output: The sensor provides a digital latch output that changes state in the presence of a sufficient magnetic field and retains the state when the field is removed, making it suitable for position detection and direction control.
  • Low Power Consumption: Designed with energy efficiency in mind, the DRV5012AEDMRT operates with a low current draw, making it an excellent choice for battery-powered and portable applications.
  • Robust Design: TI's Hall effect sensor is built to withstand harsh environments and is capable of operating over a wide temperature range, ensuring reliable performance across various conditions.
  • Miniature Package: The ultra-small X2SON package measures just 1.65 mm × 1.65 mm, making it easy to integrate into space-constrained designs without compromising functionality.

Applications

The versatility of the DRV5012AEDMRT allows it to be used in numerous applications. It is particularly well-suited for:

  • Industrial automation and robotics
  • Consumer electronics
  • Automotive sensors
  • BLDC motor commutation
  • Flow meters

Technical Specifications

The sensor operates within a supply voltage range of 2.5V to 38V, which accommodates a broad spectrum of power sources. Its operating temperature range spans from -40°C to 125°C, providing assurance for consistent performance in extreme conditions.

For designers and engineers looking for a reliable Hall effect sensor, the DRV5012AEDMRT from Texas Instruments offers an exceptional balance of sensitivity, power efficiency, and robustness, all packed into a tiny footprint. Whether it's for precise position sensing or efficient motor control, this sensor stands out as a top choice for your sensing needs.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3297 $51.1035
370+ $0.2706 $100.1220
575+ $0.2621 $150.7075
790+ $0.2537 $200.4230
1,020+ $0.2452 $250.1040
1,365+ $0.2198 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,439 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess