EN
  • EN
  • DE

DRV134UA/1KE4

Part No DRV134UA/1KE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description SP Amp Line Driver Amp Single 18V 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 46 dB
Gain 6 dB
Input Offset Voltage (Vos) 10 mV
Interface Analog
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 9 V
Mount Surface Mount
Nominal Supply Current 5.2 mA
Number of Channels 1
Number of Elements 3
Number of Pins 16
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 80 dB
Quiescent Current 5.2 mA
Resistance 10 kΩ
RoHS Compliant
Slew Rate 15 V/µs
Supply Type Dual
Voltage Gain 6 dB
Weight 420.395078 mg
Win Source Part Number 971345-DRV134UA/1KE4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRV134UA/1KE4 CAD Model

Description

The DRV134UA/1KE4 is a high-quality audio differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to convert a single-ended audio signal into a balanced output pair, which greatly reduces susceptibility to electromagnetic interference and noise, making it an ideal choice for professional audio applications, studio equipment, and high-fidelity systems.

Key Features

  • High Performance: The DRV134UA/1KE4 delivers exceptional audio performance with low distortion and noise, ensuring pristine signal quality.
  • Balanced Output: It provides a balanced audio output that minimizes the effects of cable-induced noise and crosstalk, which is essential for long cable runs.
  • Wide Supply Range: This device operates over a wide supply voltage range, accommodating various audio systems and setups.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the device from potential damage caused by overheating or wiring errors.

Applications

  • Professional Audio Equipment
  • Studio Mixers
  • Audio Interfaces
  • Broadcast Equipment
  • High-Fidelity (Hi-Fi) Systems

Technical Specifications

  • Part Number: DRV134UA/1KE4
  • Manufacturer: Texas Instruments
  • Package: SOIC-8
  • Signal-to-Noise Ratio: High SNR for clear audio reproduction
  • THD+N: Low total harmonic distortion plus noise

The DRV134UA/1KE4 is available in a compact SOIC-8 package, making it suitable for space-constrained applications while providing the robustness and reliability expected from Texas Instruments products. Whether you're designing professional-grade audio equipment or looking to enhance the audio quality of a consumer product, the DRV134UA/1KE4 offers a versatile solution that meets the rigorous demands of high-quality audio signal handling.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess