EN
  • EN
  • DE

DRV10963JLDSNR

Part No DRV10963JLDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Voltage - Supply 2.1V ~ 5.5V
Voltage - Load 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Standard Package 1 pcs
Win Source Part Number 1197897-DRV10963JLDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963JLDSNR CAD Model

Description

The DRV10963JLDSNR from Texas Instruments is a state-of-the-art, three-phase sensorless motor driver with integrated power MOSFETs. This highly integrated solution is designed to drive brushless DC (BLDC) motors, which are commonly used in applications that value high efficiency, reliability, and low noise operation.

Key Features

  • Supply Voltage Range: The DRV10963 operates from a supply voltage range of 2.1V to 5.5V, making it versatile for various low-power applications.
  • Integrated Power MOSFETs: The device includes high-performance power MOSFETs that provide efficient motor driving capabilities, reducing the need for external components.
  • Sensorless Control: It features sensorless commutation control, which eliminates the need for Hall-effect sensors, thereby simplifying the motor system design and reducing overall system cost.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, the DRV10963 helps in minimizing power consumption when the motor is not active, extending battery life in portable applications.
  • Configurable Speed Profile: The motor driver allows for a configurable speed profile, which can be programmed via an I2C interface, providing flexibility for various application requirements.
  • Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout, and cross-conduction protection, ensuring safe and reliable operation under a wide range of conditions.

Applications

The DRV10963JLDSNR is ideal for a variety of applications where efficient and reliable motor control is critical. Some common applications include:

  • Fans and blowers in personal electronics, appliances, and cooling systems
  • Battery-powered toys and tools
  • Small pumps and valves
  • Healthcare devices such as portable medical equipment

Quality and Reliability

As with all Texas Instruments products, the DRV10963JLDSNR is manufactured to the highest quality standards, ensuring robust performance and longevity in the field. The device is available in a compact, leadless 16-pin WSON package, making it suitable for space-constrained applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess