EN
  • EN
  • DE

DRA416BIZDURQ1

Part No DRA416BIZDURQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821903-DRA416BIZDURQ1
Ultra Librarian 3D Model Ultra Librarian DRA416BIZDURQ1 CAD Model

Description

The DRA416BIZDURQ1 is a highly integrated automotive system-on-chip (SoC) from Texas Instruments, designed to support a wide range of in-vehicle applications such as infotainment, advanced driver assistance systems (ADAS), and digital cluster displays. This product leverages the robust processing capabilities of the DRA family to deliver exceptional performance and reliability, meeting the stringent requirements of the automotive industry.

Key Features

  • Advanced Processing Core: At the heart of the DRA416BIZDURQ1 is a powerful multi-core processor, which includes ARM® Cortex®-A15 cores for intensive computing tasks and Cortex®-M4 cores for real-time processing. This combination ensures efficient handling of complex algorithms and user interfaces.
  • Enhanced Graphics: The SoC features integrated graphics processing units (GPUs) that support sophisticated graphics and smooth animations, essential for modern automotive displays and interfaces.
  • Rich Multimedia Support: With dedicated hardware for video encoding and decoding, the DRA416BIZDURQ1 can manage multiple high-definition video streams, making it ideal for multimedia applications and camera-based ADAS functionalities.
  • Robust Connectivity: This SoC includes a variety of connectivity options such as CAN, USB, Ethernet, and PCIe interfaces, ensuring seamless integration with other automotive systems and peripherals.
  • Automotive-Grade Design: The DRA416BIZDURQ1 is engineered to meet the rigorous AEC-Q100 automotive qualification standard, ensuring operation under extreme temperatures and reliability in harsh environments.

Applications

The versatility of the DRA416BIZDURQ1 makes it suitable for a range of automotive applications. Its powerful processing capabilities enable it to drive high-resolution digital instrument clusters, manage sophisticated infotainment systems with voice and gesture control, and support ADAS features such as lane departure warnings, adaptive cruise control, and parking assistance. The SoC's integration and connectivity features also make it an excellent choice for telematics and vehicle-to-everything (V2X) communication systems.

Conclusion

The DRA416BIZDURQ1 from Texas Instruments represents a leap forward in automotive computing, offering a blend of performance, multimedia capabilities, and robust design. As a result, it stands as a cornerstone component for manufacturers looking to enhance the safety, entertainment, and convenience features of their next-generation vehicles.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $0.1640
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $6.4772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess