EN
  • EN
  • DE

DP83TC811SWRNDTQ1

Part No DP83TC811SWRNDTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 4/4 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name DP83TC811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DP83TC811SWRNDTQ1, 296-DP83TC811SWRNDTQ1-ND, 296-DP83TC811SWRNDTQ1DKR, 321-DP83TC811SWRNDTQ1, 321-DP83TC811SWRNDTQ1-ND, 296-DP83TC811SWRNDTQ1CT, 296-DP83TC811SWRNDTQ1TR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917201-DP83TC811SWRNDTQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC811SWRNDTQ1 CAD Model

Description

The DP83TC811SWRNDTQ1 from Texas Instruments is a robust, automotive-qualified Ethernet physical layer (PHY) transceiver designed to meet the high-reliability standards required for emerging automotive connectivity needs. This device supports 100BASE-T1 which enables 100 Mbps data transmission over a single twisted-pair cable, reducing wiring complexity and weight to better suit automotive applications.

Key Features

  • Single-Pair Ethernet: Supports 100BASE-T1 for high-speed communication over a single twisted pair, allowing for weight and cost reduction in automotive cabling.
  • Integrated Diagnostics: Comes with advanced built-in diagnostic features including cable diagnostics and temperature monitoring, aiding in system reliability and maintenance.
  • Low-Power Modes: Features low-power sleep and standby modes to reduce power consumption, crucial for battery-powered systems in automotive applications.
  • Robust Design: Designed to withstand the harsh automotive environment, offering electrostatic discharge (ESD) protection and meeting EMC requirements.
  • Small Footprint: Available in a compact 6x6 mm package that suits space-constrained applications within vehicles.

Applications

The DP83TC811SWRNDTQ1 is ideal for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • On-board Diagnostics and Vehicle ECU
  • Camera and Sensor Modules
  • Gateway and Connectivity Modules

Quality and Reliability

As part of Texas Instruments' commitment to quality, the DP83TC811SWRNDTQ1 is AEC-Q100 qualified, ensuring high-reliability performance suited for the demanding automotive sector. It is designed to meet stringent automotive standards, making it a reliable choice for manufacturers looking to integrate advanced networking capabilities into their vehicles.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5928 $73.1856
4+ $30.0248 $120.0992
6+ $29.0866 $174.5196
8+ $28.1483 $225.1864
10+ $27.2100 $272.1000
13+ $24.3952 $317.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess