EN
  • EN
  • DE

DP83825IRMQR

Part No DP83825IRMQR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 1/1 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full, Half Ethernet, IEEE 802.3 24-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Family Name DP83825
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DP83825IRMQRCT, 296-DP83825IRMQRDKR, 296-DP83825IRMQRTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852235-DP83825IRMQR
Ultra Librarian 3D Model Ultra Librarian DP83825IRMQR CAD Model

Description

Introducing the DP83825IRMQR Ethernet PHY from Texas Instruments

The DP83825IRMQR is a robust, low-power physical layer transceiver designed by the industry-leading semiconductor company, Texas Instruments (TI). This high-performance component is specifically engineered to facilitate the reliable transmission and reception of data over standard Ethernet networks.

At the heart of the DP83825IRMQR lies its exceptional energy efficiency, which is made possible through TI's advanced power-saving technologies. The device operates over a single 3.3V supply, with several power down modes that significantly reduce power consumption when the network activity is low or idle. This makes it an ideal choice for power-sensitive applications.

The DP83825IRMQR supports 10BASE-Te and 100BASE-TX Ethernet protocols, ensuring compatibility with a wide range of network speeds and maintaining flexibility for system design. Furthermore, it boasts an impressive temperature range of -40°C to 85°C, making it suitable for industrial environments where extreme conditions are the norm.

With its small form factor, the DP83825IRMQR comes in a compact 24-pin QFN package, which is highly beneficial for space-constrained applications. The device integrates a full-featured PHYTER™ Ethernet transceiver that provides a full duplex operation with IEEE 802.3 auto-negotiation and Auto-MDIX support. This simplifies network installation and maintenance by automatically selecting the optimal data rate and communication mode, as well as by adjusting for straight-through or crossover cables.

TI's DP83825IRMQR also includes advanced features such as Energy Efficient Ethernet (EEE), which reduces power consumption during periods of low data activity, and Wake-on-LAN (WoL), which allows networked devices to be woken up from a low-power state. These features contribute to the overall reduction of system power usage and extend the life of battery-operated devices.

For developers and engineers, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design tools. This ensures that integrating the DP83825IRMQR into your network solutions is as smooth and efficient as possible. Whether you're designing a connected industrial system, a networked consumer gadget, or an IoT device, the DP83825IRMQR offers a reliable and energy-efficient foundation for your Ethernet connectivity needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,640 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess