EN
  • EN
  • DE

DCP022415DP

Part No DCP022415DP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 67mA, 67mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 79%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Size 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
Win Source Part Number 1166895-DCP022415DP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP022415D
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP022415DP CAD Model

Description

Introducing the Texas Instruments DCP022415DP DC-DC Converter Module

The Texas Instruments DCP022415DP is a highly efficient, miniaturized DC-DC converter module designed for a wide array of electronic applications. This power management solution is part of Texas Instruments' DCP02 series, known for its reliability and performance in converting and isolating signals. The DCP022415DP is specifically engineered to meet the rigorous demands of industrial, telecom, and data acquisition systems.

Key Features

  • High Isolation Voltage: The DCP022415DP offers an impressive isolation voltage of 2 kVrms, providing excellent protection against high voltage spikes and surges, ensuring the safety and reliability of sensitive electronic circuits.
  • Compact Size: With its small footprint, this module is ideal for applications where space is at a premium. Despite its diminutive size, it does not compromise on power or functionality.
  • Input/Output Specifications: It features a wide input voltage range of 4.5V to 5.5V, with an output voltage of +/-15V. This dual output capability makes it versatile for both analog and digital circuitry that require bipolar voltages.
  • Efficiency: The DCP022415DP boasts high efficiency, which minimizes energy loss during power conversion, leading to lower operational costs and reduced heat generation within the system.
  • Regulation and Linearity: It provides excellent load and line regulation, ensuring a stable output voltage even with varying input voltages and load conditions. This feature is critical for precision applications where voltage consistency is paramount.

Applications

The Texas Instruments DCP022415DP is suitable for a variety of applications, including:

  • Isolated Sensor Interfaces
  • Industrial Control Systems
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Medical Equipment

With its robust design and high isolation, the DCP022415DP ensures that electronic devices operate smoothly and efficiently, even in the most demanding conditions. Whether you're designing a new system or upgrading an existing one, the Texas Instruments DCP022415DP DC-DC converter module is an excellent choice for a reliable and high-performance power management solution.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7160 $77.4320
4+ $31.7670 $127.0680
5+ $30.7743 $153.8715
7+ $29.7816 $208.4712
9+ $28.7889 $259.1001
12+ $25.8107 $309.7284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess