EN
  • EN
  • DE

DCP020515DU

Part No DCP020515DU
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 67mA, 67mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166888-DCP020515DU
Manufacturer Homepage www.ti.com
Family Name DCP020515D
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DCP020515DU CAD Model

Description

The DCP020515DU from Texas Instruments is an outstanding power module designed to provide reliable and efficient DC-DC conversion. This product is part of the DCP02 series, which is known for its high performance in isolated power supply systems. The DCP020515DU offers a dual output of ±15V and an input voltage range of 4.5V to 5.5V, making it a versatile choice for various applications.

Key Features

  • Isolation: The DCP020515DU provides 2kV RMS of isolation for 1 minute, ensuring safety and protection against high voltage transients.
  • Power Efficiency: With an efficiency of up to 85%, this module ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Compact Size: The small footprint of this device is ideal for space-constrained applications, without compromising on power or performance.
  • Temperature Range: It operates over a wide industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments.
  • Regulation: Excellent load and line regulation figures ensure consistent output, even with varying input voltages or changing load conditions.

Applications

The DCP020515DU is suitable for a broad range of applications, including but not limited to:

  • Isolated Sensor Interfaces
  • Industrial Process Controls
  • Data Acquisition Systems
  • Telecommunication Equipment
  • Medical Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DCP020515DU is no exception, with its robust construction and adherence to stringent quality standards. This module is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

For detailed specifications, application notes, and support resources, engineers and product developers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2831 $54.5662
5+ $22.3861 $111.9305
7+ $21.6866 $151.8062
10+ $20.9870 $209.8700
13+ $20.2874 $263.7362
17+ $18.1888 $309.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess