EN
  • EN
  • DE

DCP020505U/1K

Part No DCP020505U/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.4A 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP02
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 400mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Mounting Style SMD/SMT
Package 12-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Power (Watts) - Max 90mW
Win Source Part Number 013858-DCP020505U/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP020505U/1K CAD Model

Description

Description

The DCP020505U/1K offers a reliable and efficient solution for power isolation needs, delivering stable dual-output voltages. This component is ideal for applications that require high precision and enhanced performance in power management.

Features and Benefits

  • Robust efficiency reaching up to 80%
  • Minimal isolation capacitance
  • Includes short-circuit and thermal protections
  • Available in easy-to-integrate SIP packaging
  • Wide operating temperature scope from -40°C to 85°C

Applications

  • Automated industrial equipment
  • Networking hardware
  • Digital control systems
  • Energy conversion projects
  • Distributed power architectures

Additional Details

Ideal for challenging environments, the DCP020505U/1K combines reliability with advanced protection, ensuring consistent performance and protection against common power disturbances.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5948 $55.7844
7+ $15.2573 $106.8011
11+ $14.7805 $162.5855
14+ $14.3037 $200.2518
19+ $13.8269 $262.7111
25+ $12.3966 $309.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess