EN
  • EN
  • DE

DCH010515SN7

Part No DCH010515SN7
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC MINI 1W 3KVDC ISOL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Current - Output (Max) 67mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (4 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 75%
Power (Watts) - Max 1W
Win Source Part Number 013839-DCH010515SN7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCH010515SN7 CAD Model

Description

DCH010515SN7 - High-Precision DC-DC Converter

The DCH010515SN7 is a reliable DC-DC converter well-suited for critical applications where precision and stability are essential. It offers outstanding conversion efficiency and thermal performance.

  • Applications:
    • Medical Devices
    • Data Communication Systems
    • Consumer Electronics
  • Features and Benefits:
    • Superior Temperature Stability: Enhances reliability in various environments.
    • Low Ripple and Noise: Ensures clean power output for sensitive devices.
    • Robust Design: Withstands harsh operating conditions.
  • Additional Details:
    • Output Voltage: 15V
    • High-Precision Voltage Regulation
    • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1103 $52.2206
5+ $21.4239 $107.1195
8+ $20.7544 $166.0352
10+ $20.0849 $200.8490
13+ $19.4154 $252.4002
18+ $17.4069 $313.3242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess